Capital Lighting, Inc. 49414BK Exterior -Wall Mount 365451

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Black (Painted) Weight: 10.15 Product Name: One Light Outdoor Fixture UPC: 783927379540 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Black (Painted) Weight: 10.15 Product Name: One Light Outdoor Fixture UPC: 783927379540 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49414BK Exterior -Wall Mount - 365451 - Capital Lighting, Inc.
Columbus, OH, USA
49414BK Exterior -Wall Mount
365451
49414BK Exterior -Wall Mount 365451
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Black (Painted) Weight: 10.15 Product Name: One Light Outdoor Fixture UPC: 783927379540 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 25.25
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Black (Painted)
Weight: 10.15
Product Name: One Light Outdoor Fixture
UPC: 783927379540
Category: Outdoor Wall Lanterns
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365451
Product Name 49414BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details