Capital Lighting, Inc. 49414RZ Exterior -Wall Mount 365450

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 10.15 Product Name: One Light Outdoor Fixture UPC: 783927379557 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 10.15 Product Name: One Light Outdoor Fixture UPC: 783927379557 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49414RZ Exterior -Wall Mount - 365450 - Capital Lighting, Inc.
Columbus, OH, USA
49414RZ Exterior -Wall Mount
365450
49414RZ Exterior -Wall Mount 365450
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 10.15 Product Name: One Light Outdoor Fixture UPC: 783927379557 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 25.25
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Rubbed Bronze
Weight: 10.15
Product Name: One Light Outdoor Fixture
UPC: 783927379557
Category: Outdoor Wall Lanterns
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365450
Product Name 49414RZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147182 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details