Capital Lighting, Inc. 43156OZ Mid. Chandeliers-Glass Up 365444

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 29.50 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 17.85 Product Name: Five Light Chandelier UPC: 783927381666 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 29.50 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 17.85 Product Name: Five Light Chandelier UPC: 783927381666 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
43156OZ Mid. Chandeliers-Glass Up - 365444 - Capital Lighting, Inc.
Columbus, OH, USA
43156OZ Mid. Chandeliers-Glass Up
365444
43156OZ Mid. Chandeliers-Glass Up 365444
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 29.50 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 17.85 Product Name: Five Light Chandelier UPC: 783927381666 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 29.50
Bulb
Type: A-19
Qty: 5
Wattage: 100
Finish: Olde Bronze
Weight: 17.85
Product Name: Five Light Chandelier
UPC: 783927381666
Category: Chandeliers
Shipped Via: UPS
Safety Rating: ETL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365444
Product Name 43156OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details