Capital Lighting, Inc. 43162OZ Mini Pendants-Rod 365440

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3.72 Product Name: One Light Mini Pendant UPC: 783927381826 Category: Mini Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3.72 Product Name: One Light Mini Pendant UPC: 783927381826 Category: Mini Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
43162OZ Mini Pendants-Rod - 365440 - Capital Lighting, Inc.
Columbus, OH, USA
43162OZ Mini Pendants-Rod
365440
43162OZ Mini Pendants-Rod 365440
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3.72 Product Name: One Light Mini Pendant UPC: 783927381826 Category: Mini Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 3.72
Product Name: One Light Mini Pendant
UPC: 783927381826
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365440
Product Name 43162OZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details