Capital Lighting, Inc. 43177OZ Mid. Chandeliers-Glass Up 365436

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 31.00 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 23.13 Product Name: Nine Light Chandelier UPC: 783927382045 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 31.00 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 23.13 Product Name: Nine Light Chandelier UPC: 783927382045 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
43177OZ Mid. Chandeliers-Glass Up - 365436 - Capital Lighting, Inc.
Columbus, OH, USA
43177OZ Mid. Chandeliers-Glass Up
365436
43177OZ Mid. Chandeliers-Glass Up 365436
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 31.00 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 23.13 Product Name: Nine Light Chandelier UPC: 783927382045 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 31.00
Bulb
Type: A-19
Qty: 9
Wattage: 100
Finish: Olde Bronze
Weight: 23.13
Product Name: Nine Light Chandelier
UPC: 783927382045
Category: Chandeliers
Shipped Via: UPS
Safety Rating: ETL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365436
Product Name 43177OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details