Capital Lighting, Inc. 43182OZ Mini Pendants-Rod 365435

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3.13 Product Name: One Light Mini Pendant UPC: 783927382182 Category: Mini Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3.13 Product Name: One Light Mini Pendant UPC: 783927382182 Category: Mini Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
43182OZ Mini Pendants-Rod - 365435 - Capital Lighting, Inc.
Columbus, OH, USA
43182OZ Mini Pendants-Rod
365435
43182OZ Mini Pendants-Rod 365435
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3.13 Product Name: One Light Mini Pendant UPC: 783927382182 Category: Mini Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.25
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 3.13
Product Name: One Light Mini Pendant
UPC: 783927382182
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365435
Product Name 43182OZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details