Capital Lighting, Inc. 43176OZ Mid. Chandeliers-Glass Down 365434

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 20.75 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 11.3 Product Name: Five Light Chandelier UPC: 783927382069 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 20.75 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 11.3 Product Name: Five Light Chandelier UPC: 783927382069 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
43176OZ Mid. Chandeliers-Glass Down - 365434 - Capital Lighting, Inc.
Columbus, OH, USA
43176OZ Mid. Chandeliers-Glass Down
365434
43176OZ Mid. Chandeliers-Glass Down 365434
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 20.75 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 11.3 Product Name: Five Light Chandelier UPC: 783927382069 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 20.75
Bulb
Type: A-19
Qty: 5
Wattage: 100
Finish: Olde Bronze
Weight: 11.3
Product Name: Five Light Chandelier
UPC: 783927382069
Category: Chandeliers
Shipped Via: UPS
Safety Rating: ETL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365434
Product Name 43176OZ Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856582 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details