Capital Lighting, Inc. 43178OZ Large Chandeliers-Glass Shade 365433

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.25 Height: 44.00 Bulb Type: A-19 Qty: 16 Wattage: 60 Finish: Olde Bronze Weight: 41.53 Product Name: 16 Light Chandelier UPC: 783927382151 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.25 Height: 44.00 Bulb Type: A-19 Qty: 16 Wattage: 60 Finish: Olde Bronze Weight: 41.53 Product Name: 16 Light Chandelier UPC: 783927382151 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
43178OZ Large Chandeliers-Glass Shade - 365433 - Capital Lighting, Inc.
Columbus, OH, USA
43178OZ Large Chandeliers-Glass Shade
365433
43178OZ Large Chandeliers-Glass Shade 365433
PRODUCT DETAILS / SPECS Width/Dia: 45.25 Height: 44.00 Bulb Type: A-19 Qty: 16 Wattage: 60 Finish: Olde Bronze Weight: 41.53 Product Name: 16 Light Chandelier UPC: 783927382151 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 45.25
Height: 44.00
Bulb
Type: A-19
Qty: 16
Wattage: 60
Finish: Olde Bronze
Weight: 41.53
Product Name: 16 Light Chandelier
UPC: 783927382151
Category: Chandeliers
Shipped Via: UPS
Safety Rating: ETL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365433
Product Name 43178OZ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856585 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details