Capital Lighting, Inc. 43180OZ Pendants-Bowl Style 365430

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 12.3 Product Name: One Light Foyer Chain Hung UPC: 783927382205 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: ETL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 12.3 Product Name: One Light Foyer Chain Hung UPC: 783927382205 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: ETL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
43180OZ Pendants-Bowl Style - 365430 - Capital Lighting, Inc.
Columbus, OH, USA
43180OZ Pendants-Bowl Style
365430
43180OZ Pendants-Bowl Style 365430
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 12.3 Product Name: One Light Foyer Chain Hung UPC: 783927382205 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: ETL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 26.00
Bulb
Type: A21
Qty: 1
Wattage: 150
Finish: Olde Bronze
Weight: 12.3
Product Name: One Light Foyer Chain Hung
UPC: 783927382205
Category: Foyer Chain Hung
Shipped Via: UPS
Safety Rating: ETL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365430
Product Name 43180OZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details