Capital Lighting, Inc. 45386NI Bathroom Fixtures-Two Lights 365429

Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 3 Product Name: Two Light Bath Light UPC: 783927372428 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 3 Product Name: Two Light Bath Light UPC: 783927372428 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45386NI Bathroom Fixtures-Two Lights - 365429 - Capital Lighting, Inc.
Columbus, OH, USA
45386NI Bathroom Fixtures-Two Lights
365429
45386NI Bathroom Fixtures-Two Lights 365429
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 3 Product Name: Two Light Bath Light UPC: 783927372428 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 10.00
Length 10.00
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 3
Product Name: Two Light Bath Light
UPC: 783927372428
Category: Bath Fixtures
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365429
Product Name 45386NI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details