Capital Lighting, Inc. 45387NI Bathroom Fixtures-Three Lights 365427

Description
PRODUCT DETAILS / SPECS Height: 10.50 Length 10.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5.5 Product Name: Three Light Bath Light UPC: 783927372404 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 10.50 Length 10.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5.5 Product Name: Three Light Bath Light UPC: 783927372404 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45387NI Bathroom Fixtures-Three Lights - 365427 - Capital Lighting, Inc.
Columbus, OH, USA
45387NI Bathroom Fixtures-Three Lights
365427
45387NI Bathroom Fixtures-Three Lights 365427
PRODUCT DETAILS / SPECS Height: 10.50 Length 10.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5.5 Product Name: Three Light Bath Light UPC: 783927372404 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 10.50
Length 10.50
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 5.5
Product Name: Three Light Bath Light
UPC: 783927372404
Category: Bath Fixtures
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365427
Product Name 45387NI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details