Capital Lighting, Inc. 45421OZ Sconces-Single Glass 365426

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2.56 Product Name: One Light Bath Fixture UPC: 783927382953 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2.56 Product Name: One Light Bath Fixture UPC: 783927382953 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45421OZ Sconces-Single Glass - 365426 - Capital Lighting, Inc.
Columbus, OH, USA
45421OZ Sconces-Single Glass
365426
45421OZ Sconces-Single Glass 365426
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2.56 Product Name: One Light Bath Fixture UPC: 783927382953 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 2.56
Product Name: One Light Bath Fixture
UPC: 783927382953
Category: Bath Fixtures
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365426
Product Name 45421OZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details