Capital Lighting, Inc. 45474OZ Bathroom Fixtures-Two Lights 365425

Description
PRODUCT DETAILS / SPECS Height: 10.50 Length 10.50 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 4.06 Product Name: Two Light Bath Light UPC: 783927382274 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 10.50 Length 10.50 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 4.06 Product Name: Two Light Bath Light UPC: 783927382274 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45474OZ Bathroom Fixtures-Two Lights - 365425 - Capital Lighting, Inc.
Columbus, OH, USA
45474OZ Bathroom Fixtures-Two Lights
365425
45474OZ Bathroom Fixtures-Two Lights 365425
PRODUCT DETAILS / SPECS Height: 10.50 Length 10.50 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 4.06 Product Name: Two Light Bath Light UPC: 783927382274 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 10.50
Length 10.50
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Olde Bronze
Weight: 4.06
Product Name: Two Light Bath Light
UPC: 783927382274
Category: Bath Fixtures
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365425
Product Name 45474OZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details