Capital Lighting, Inc. 45388NI Bathroom Fixtures-Four Lights 365424

Description
PRODUCT DETAILS / SPECS Height: 10.50 Length 10.50 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 6.5 Product Name: Four Light Bath Light UPC: 783927372411 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 10.50 Length 10.50 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 6.5 Product Name: Four Light Bath Light UPC: 783927372411 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45388NI Bathroom Fixtures-Four Lights - 365424 - Capital Lighting, Inc.
Columbus, OH, USA
45388NI Bathroom Fixtures-Four Lights
365424
45388NI Bathroom Fixtures-Four Lights 365424
PRODUCT DETAILS / SPECS Height: 10.50 Length 10.50 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 6.5 Product Name: Four Light Bath Light UPC: 783927372411 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 10.50
Length 10.50
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 6.5
Product Name: Four Light Bath Light
UPC: 783927372411
Category: Bath Fixtures
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365424
Product Name 45388NI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details