Capital Lighting, Inc. 45473OZ Sconces-Single Glass 365422

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2.09 Product Name: One Light Wall Fixture UPC: 783927382267 Category: Wall Fixtures Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2.09 Product Name: One Light Wall Fixture UPC: 783927382267 Category: Wall Fixtures Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45473OZ Sconces-Single Glass - 365422 - Capital Lighting, Inc.
Columbus, OH, USA
45473OZ Sconces-Single Glass
365422
45473OZ Sconces-Single Glass 365422
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2.09 Product Name: One Light Wall Fixture UPC: 783927382267 Category: Wall Fixtures Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.25
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 2.09
Product Name: One Light Wall Fixture
UPC: 783927382267
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365422
Product Name 45473OZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details