Capital Lighting, Inc. 45424OZ Bathroom Fixtures-Four Lights 365420

Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 9.46 Product Name: Four Light Bath Light UPC: 783927382977 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 9.46 Product Name: Four Light Bath Light UPC: 783927382977 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45424OZ Bathroom Fixtures-Four Lights - 365420 - Capital Lighting, Inc.
Columbus, OH, USA
45424OZ Bathroom Fixtures-Four Lights
365420
45424OZ Bathroom Fixtures-Four Lights 365420
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 9.46 Product Name: Four Light Bath Light UPC: 783927382977 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 9.00
Length 9.00
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Olde Bronze
Weight: 9.46
Product Name: Four Light Bath Light
UPC: 783927382977
Category: Bath Fixtures
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365420
Product Name 45424OZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details