Capital Lighting, Inc. 43224OZ Mid. Chandeliers-Glass Up 365417

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 31.25 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 16.3 Product Name: Five Light Chandelier UPC: 783927382861 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 31.25 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 16.3 Product Name: Five Light Chandelier UPC: 783927382861 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
43224OZ Mid. Chandeliers-Glass Up - 365417 - Capital Lighting, Inc.
Columbus, OH, USA
43224OZ Mid. Chandeliers-Glass Up
365417
43224OZ Mid. Chandeliers-Glass Up 365417
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 31.25 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 16.3 Product Name: Five Light Chandelier UPC: 783927382861 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 31.25
Bulb
Type: A-19
Qty: 5
Wattage: 100
Finish: Olde Bronze
Weight: 16.3
Product Name: Five Light Chandelier
UPC: 783927382861
Category: Chandeliers
Shipped Via: UPS
Safety Rating: ETL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365417
Product Name 43224OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details