Capital Lighting, Inc. 43226OZ Mid. Chandeliers-Glass Up 365416

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 34.50 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 25.8 Product Name: Nine Light Chandelier UPC: 783927382885 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 34.50 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 25.8 Product Name: Nine Light Chandelier UPC: 783927382885 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
43226OZ Mid. Chandeliers-Glass Up - 365416 - Capital Lighting, Inc.
Columbus, OH, USA
43226OZ Mid. Chandeliers-Glass Up
365416
43226OZ Mid. Chandeliers-Glass Up 365416
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 34.50 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 25.8 Product Name: Nine Light Chandelier UPC: 783927382885 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 34.50
Bulb
Type: A-19
Qty: 9
Wattage: 100
Finish: Olde Bronze
Weight: 25.8
Product Name: Nine Light Chandelier
UPC: 783927382885
Category: Chandeliers
Shipped Via: UPS
Safety Rating: ETL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365416
Product Name 43226OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details