Capital Lighting, Inc. 43231OZ Island/Pool Table-2 Light Bar 365415

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 23.25 Length 23.25 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 12.53 Product Name: Two Light Island Pendant UPC: 783927382915 Category: Island Pendants Shipped Via: UPS Safety Rating: ETL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 23.25 Length 23.25 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 12.53 Product Name: Two Light Island Pendant UPC: 783927382915 Category: Island Pendants Shipped Via: UPS Safety Rating: ETL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
43231OZ Island/Pool Table-2 Light Bar - 365415 - Capital Lighting, Inc.
Columbus, OH, USA
43231OZ Island/Pool Table-2 Light Bar
365415
43231OZ Island/Pool Table-2 Light Bar 365415
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 23.25 Length 23.25 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 12.53 Product Name: Two Light Island Pendant UPC: 783927382915 Category: Island Pendants Shipped Via: UPS Safety Rating: ETL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 23.25
Length 23.25
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Olde Bronze
Weight: 12.53
Product Name: Two Light Island Pendant
UPC: 783927382915
Category: Island Pendants
Shipped Via: UPS
Safety Rating: ETL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365415
Product Name 43231OZ Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details