Capital Lighting, Inc. 43225OZ Mid. Chandeliers-Glass Down 365414

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.00 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 16 Product Name: Five Light Chandelier UPC: 783927382878 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.00 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 16 Product Name: Five Light Chandelier UPC: 783927382878 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
43225OZ Mid. Chandeliers-Glass Down - 365414 - Capital Lighting, Inc.
Columbus, OH, USA
43225OZ Mid. Chandeliers-Glass Down
365414
43225OZ Mid. Chandeliers-Glass Down 365414
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.00 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 16 Product Name: Five Light Chandelier UPC: 783927382878 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 29.00
Bulb
Type: A-19
Qty: 5
Wattage: 100
Finish: Olde Bronze
Weight: 16
Product Name: Five Light Chandelier
UPC: 783927382878
Category: Chandeliers
Shipped Via: UPS
Safety Rating: ETL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365414
Product Name 43225OZ Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details