Capital Lighting, Inc. 43230OZ Mini Pendants-Rod 365412

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3.6 Product Name: One Light Mini Pendant UPC: 783927383011 Category: Mini Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3.6 Product Name: One Light Mini Pendant UPC: 783927383011 Category: Mini Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
43230OZ Mini Pendants-Rod - 365412 - Capital Lighting, Inc.
Columbus, OH, USA
43230OZ Mini Pendants-Rod
365412
43230OZ Mini Pendants-Rod 365412
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3.6 Product Name: One Light Mini Pendant UPC: 783927383011 Category: Mini Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 3.6
Product Name: One Light Mini Pendant
UPC: 783927383011
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365412
Product Name 43230OZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details