Capital Lighting, Inc. 43229OZ Pendants-Bowl Style 365410

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.75 Bulb Type: A21 Qty: 1 Wattage: 200 Finish: Olde Bronze Weight: 16.3 Product Name: One Light Foyer Chain Hung UPC: 783927382939 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: ETL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.75 Bulb Type: A21 Qty: 1 Wattage: 200 Finish: Olde Bronze Weight: 16.3 Product Name: One Light Foyer Chain Hung UPC: 783927382939 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: ETL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
43229OZ Pendants-Bowl Style - 365410 - Capital Lighting, Inc.
Columbus, OH, USA
43229OZ Pendants-Bowl Style
365410
43229OZ Pendants-Bowl Style 365410
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.75 Bulb Type: A21 Qty: 1 Wattage: 200 Finish: Olde Bronze Weight: 16.3 Product Name: One Light Foyer Chain Hung UPC: 783927382939 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: ETL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 31.75
Bulb
Type: A21
Qty: 1
Wattage: 200
Finish: Olde Bronze
Weight: 16.3
Product Name: One Light Foyer Chain Hung
UPC: 783927382939
Category: Foyer Chain Hung
Shipped Via: UPS
Safety Rating: ETL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365410
Product Name 43229OZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details