Capital Lighting, Inc. 45385NI Sconces-Single Glass 365408

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2 Product Name: One Light Wall Fixture UPC: 783927378116 Category: Wall Fixtures Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2 Product Name: One Light Wall Fixture UPC: 783927378116 Category: Wall Fixtures Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45385NI Sconces-Single Glass - 365408 - Capital Lighting, Inc.
Columbus, OH, USA
45385NI Sconces-Single Glass
365408
45385NI Sconces-Single Glass 365408
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2 Product Name: One Light Wall Fixture UPC: 783927378116 Category: Wall Fixtures Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 2
Product Name: One Light Wall Fixture
UPC: 783927378116
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365408
Product Name 45385NI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details