Capital Lighting, Inc. 45055OZ Bathroom Fixtures-Three Lights 365407

Description
PRODUCT DETAILS / SPECS Height: 11.50 Length 11.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 8.1 Product Name: Three Light Bath Light UPC: 783927381697 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 11.50 Length 11.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 8.1 Product Name: Three Light Bath Light UPC: 783927381697 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45055OZ Bathroom Fixtures-Three Lights - 365407 - Capital Lighting, Inc.
Columbus, OH, USA
45055OZ Bathroom Fixtures-Three Lights
365407
45055OZ Bathroom Fixtures-Three Lights 365407
PRODUCT DETAILS / SPECS Height: 11.50 Length 11.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 8.1 Product Name: Three Light Bath Light UPC: 783927381697 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 11.50
Length 11.50
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 8.1
Product Name: Three Light Bath Light
UPC: 783927381697
Category: Bath Fixtures
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365407
Product Name 45055OZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details