Capital Lighting, Inc. 45056OZ Bathroom Fixtures-Four Lights 365404

Description
PRODUCT DETAILS / SPECS Height: 11.50 Length 11.50 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 11.1 Product Name: Four Light Bath Light UPC: 783927381680 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 11.50 Length 11.50 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 11.1 Product Name: Four Light Bath Light UPC: 783927381680 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45056OZ Bathroom Fixtures-Four Lights - 365404 - Capital Lighting, Inc.
Columbus, OH, USA
45056OZ Bathroom Fixtures-Four Lights
365404
45056OZ Bathroom Fixtures-Four Lights 365404
PRODUCT DETAILS / SPECS Height: 11.50 Length 11.50 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 11.1 Product Name: Four Light Bath Light UPC: 783927381680 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 11.50
Length 11.50
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Olde Bronze
Weight: 11.1
Product Name: Four Light Bath Light
UPC: 783927381680
Category: Bath Fixtures
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365404
Product Name 45056OZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details