Capital Lighting, Inc. 45365CLP Bathroom Fixtures-Four Lights 365402

Description
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Classic Pewter Weight: 7 Product Name: Four Light Bath Light UPC: 783927377751 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Classic Pewter Weight: 7 Product Name: Four Light Bath Light UPC: 783927377751 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45365CLP Bathroom Fixtures-Four Lights - 365402 - Capital Lighting, Inc.
Columbus, OH, USA
45365CLP Bathroom Fixtures-Four Lights
365402
45365CLP Bathroom Fixtures-Four Lights 365402
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Classic Pewter Weight: 7 Product Name: Four Light Bath Light UPC: 783927377751 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 9.50
Length 9.50
Bulb
Type: G-9
Qty: 4
Wattage: 50
Finish: Classic Pewter
Weight: 7
Product Name: Four Light Bath Light
UPC: 783927377751
Category: Bath Fixtures
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365402
Product Name 45365CLP Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details