Capital Lighting, Inc. 2623PB Pendants-Glass Down 365389

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Brass Product Name: One Light Pendant UPC: 783927262330 Category: Pendants Shipped Via: UPS Parts Diagram: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Brass Product Name: One Light Pendant UPC: 783927262330 Category: Pendants Shipped Via: UPS Parts Diagram: 1

Suppliers

Company
Product
Description
Supplier Links
2623PB Pendants-Glass Down - 365389 - Capital Lighting, Inc.
Columbus, OH, USA
2623PB Pendants-Glass Down
365389
2623PB Pendants-Glass Down 365389
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Brass Product Name: One Light Pendant UPC: 783927262330 Category: Pendants Shipped Via: UPS Parts Diagram: 1

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Brass
Product Name: One Light Pendant
UPC: 783927262330
Category: Pendants
Shipped Via: UPS
Parts Diagram: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365389
Product Name 2623PB Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details