Capital Lighting, Inc. 3265ACK Pendants-Bowl Style 365388

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 37.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Antique Crackle Weight: 55 Product Name: One Light Inverted Pendant UPC: 783927133067 Category: Inverted Pendant Shipped Via: UPS Chain: 72 Parts Diagram: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 37.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Antique Crackle Weight: 55 Product Name: One Light Inverted Pendant UPC: 783927133067 Category: Inverted Pendant Shipped Via: UPS Chain: 72 Parts Diagram: 1

Suppliers

Company
Product
Description
Supplier Links
3265ACK Pendants-Bowl Style - 365388 - Capital Lighting, Inc.
Columbus, OH, USA
3265ACK Pendants-Bowl Style
365388
3265ACK Pendants-Bowl Style 365388
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 37.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Antique Crackle Weight: 55 Product Name: One Light Inverted Pendant UPC: 783927133067 Category: Inverted Pendant Shipped Via: UPS Chain: 72 Parts Diagram: 1

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 37.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Antique Crackle
Weight: 55
Product Name: One Light Inverted Pendant
UPC: 783927133067
Category: Inverted Pendant
Shipped Via: UPS
Chain: 72
Parts Diagram: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365388
Product Name 3265ACK Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details