Capital Lighting, Inc. 2927OAU Island/Pool Table-3 Light Bar 365386

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 10.00 Length 10.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Auburn Product Name: Three Light Island Light UPC: 783927180429 Category: Island Light Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 10.00 Length 10.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Auburn Product Name: Three Light Island Light UPC: 783927180429 Category: Island Light Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
2927OAU Island/Pool Table-3 Light Bar - 365386 - Capital Lighting, Inc.
Columbus, OH, USA
2927OAU Island/Pool Table-3 Light Bar
365386
2927OAU Island/Pool Table-3 Light Bar 365386
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 10.00 Length 10.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Auburn Product Name: Three Light Island Light UPC: 783927180429 Category: Island Light Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 10.00
Length 10.00
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Olde Auburn
Product Name: Three Light Island Light
UPC: 783927180429
Category: Island Light
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365386
Product Name 2927OAU Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details