Capital Lighting, Inc. 3223CZ Pendants-Bowl Style 365382

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Bulb Type: A21 Qty: 3 Wattage: 50 Finish: Carre Bronze Weight: 23 Product Name: Three Light Inverted Pendant UPC: 783927194488 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 72
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Bulb Type: A21 Qty: 3 Wattage: 50 Finish: Carre Bronze Weight: 23 Product Name: Three Light Inverted Pendant UPC: 783927194488 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 72

Suppliers

Company
Product
Description
Supplier Links
3223CZ Pendants-Bowl Style - 365382 - Capital Lighting, Inc.
Columbus, OH, USA
3223CZ Pendants-Bowl Style
365382
3223CZ Pendants-Bowl Style 365382
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Bulb Type: A21 Qty: 3 Wattage: 50 Finish: Carre Bronze Weight: 23 Product Name: Three Light Inverted Pendant UPC: 783927194488 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 72

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 25.00
Bulb
Type: A21
Qty: 3
Wattage: 50
Finish: Carre Bronze
Weight: 23
Product Name: Three Light Inverted Pendant
UPC: 783927194488
Category: Inverted Pendant
Shipped Via: UPS
Safety Rating: cULP
Chain: 72

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365382
Product Name 3223CZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details