Capital Lighting, Inc. 15756BBR Landscape Ltg.-Deck & Patio 365360

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.90 Height: 0.60 Length 0.60 Bulb Type: LED Qty: 9 Finish: Bronzed Brass Product Name: Nine Light Landscape Fixture UPC: 783927328197 Category: Landscape 12V Led Hardscape Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.90 Height: 0.60 Length 0.60 Bulb Type: LED Qty: 9 Finish: Bronzed Brass Product Name: Nine Light Landscape Fixture UPC: 783927328197 Category: Landscape 12V Led Hardscape Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
15756BBR Landscape Ltg.-Deck & Patio - 365360 - Capital Lighting, Inc.
Columbus, OH, USA
15756BBR Landscape Ltg.-Deck & Patio
365360
15756BBR Landscape Ltg.-Deck & Patio 365360
PRODUCT DETAILS / SPECS Width/Dia: 2.90 Height: 0.60 Length 0.60 Bulb Type: LED Qty: 9 Finish: Bronzed Brass Product Name: Nine Light Landscape Fixture UPC: 783927328197 Category: Landscape 12V Led Hardscape Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 2.90
Height: 0.60
Length 0.60
Bulb
Type: LED
Qty: 9
Finish: Bronzed Brass
Product Name: Nine Light Landscape Fixture
UPC: 783927328197
Category: Landscape 12V Led Hardscape
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365360
Product Name 15756BBR Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details