Capital Lighting, Inc. 2571PB Foyer/Hall Lanterns-Glass w/Frame 365358

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 31.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Brass Product Name: Six Light Foyer Chain Hung UPC: 783927257114 Category: Foyer Chain Hung Shipped Via: UPS Parts Diagram: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 31.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Brass Product Name: Six Light Foyer Chain Hung UPC: 783927257114 Category: Foyer Chain Hung Shipped Via: UPS Parts Diagram: 1

Suppliers

Company
Product
Description
Supplier Links
2571PB Foyer/Hall Lanterns-Glass w/Frame - 365358 - Capital Lighting, Inc.
Columbus, OH, USA
2571PB Foyer/Hall Lanterns-Glass w/Frame
365358
2571PB Foyer/Hall Lanterns-Glass w/Frame 365358
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 31.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Brass Product Name: Six Light Foyer Chain Hung UPC: 783927257114 Category: Foyer Chain Hung Shipped Via: UPS Parts Diagram: 1

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 31.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Brass
Product Name: Six Light Foyer Chain Hung
UPC: 783927257114
Category: Foyer Chain Hung
Shipped Via: UPS
Parts Diagram: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365358
Product Name 2571PB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details