Capital Lighting, Inc. 2570PB Foyer/Hall Lanterns-Glass w/Frame 365355

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Product Name: Three Light Foyer Chain Hung UPC: 783927257015 Category: Foyer Chain Hung Shipped Via: UPS Parts Diagram: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Product Name: Three Light Foyer Chain Hung UPC: 783927257015 Category: Foyer Chain Hung Shipped Via: UPS Parts Diagram: 1

Suppliers

Company
Product
Description
Supplier Links
2570PB Foyer/Hall Lanterns-Glass w/Frame - 365355 - Capital Lighting, Inc.
Columbus, OH, USA
2570PB Foyer/Hall Lanterns-Glass w/Frame
365355
2570PB Foyer/Hall Lanterns-Glass w/Frame 365355
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Product Name: Three Light Foyer Chain Hung UPC: 783927257015 Category: Foyer Chain Hung Shipped Via: UPS Parts Diagram: 1

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Brass
Product Name: Three Light Foyer Chain Hung
UPC: 783927257015
Category: Foyer Chain Hung
Shipped Via: UPS
Parts Diagram: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365355
Product Name 2570PB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details