PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 68.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Feldspar
Product Name: 12 Light Foyer Chain Hung
UPC: 783927101998
Category: Foyer Chain Hung
Shipped Via: TRK
Parts Diagram: 1
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 365354 |
| Product Name | 2284FDS Large Chandeliers-Glass Shade |
| Application | Residential |