Capital Lighting, Inc. 2513TZ Foyer/Hall Lanterns-Open Frame 365351

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 40.00 Length 40.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Tannery Bronze Product Name: Six Light Foyer Chain Hung UPC: 783927110655 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: cUL Chain: 72
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 40.00 Length 40.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Tannery Bronze Product Name: Six Light Foyer Chain Hung UPC: 783927110655 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: cUL Chain: 72

Suppliers

Company
Product
Description
Supplier Links
2513TZ Foyer/Hall Lanterns-Open Frame - 365351 - Capital Lighting, Inc.
Columbus, OH, USA
2513TZ Foyer/Hall Lanterns-Open Frame
365351
2513TZ Foyer/Hall Lanterns-Open Frame 365351
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 40.00 Length 40.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Tannery Bronze Product Name: Six Light Foyer Chain Hung UPC: 783927110655 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: cUL Chain: 72

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 40.00
Length 40.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Tannery Bronze
Product Name: Six Light Foyer Chain Hung
UPC: 783927110655
Category: Foyer Chain Hung
Shipped Via: UPS
Safety Rating: cUL
Chain: 72

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365351
Product Name 2513TZ Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details