Capital Lighting, Inc. 15764WHT Landscape Ltg.-Deck & Patio 365333

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 2.00 Length 2.00 Bulb Type: LED Qty: 1 Wattage: 1 Finish: White Product Name: One Light Landscape Fixture UPC: 783927344883 Category: Landscape 12V Led Deck Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 2.00 Length 2.00 Bulb Type: LED Qty: 1 Wattage: 1 Finish: White Product Name: One Light Landscape Fixture UPC: 783927344883 Category: Landscape 12V Led Deck Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15764WHT Landscape Ltg.-Deck & Patio - 365333 - Capital Lighting, Inc.
Columbus, OH, USA
15764WHT Landscape Ltg.-Deck & Patio
365333
15764WHT Landscape Ltg.-Deck & Patio 365333
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 2.00 Length 2.00 Bulb Type: LED Qty: 1 Wattage: 1 Finish: White Product Name: One Light Landscape Fixture UPC: 783927344883 Category: Landscape 12V Led Deck Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 2.00
Length 2.00
Bulb
Type: LED
Qty: 1
Wattage: 1
Finish: White
Product Name: One Light Landscape Fixture
UPC: 783927344883
Category: Landscape 12V Led Deck
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365333
Product Name 15764WHT Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details