Capital Lighting, Inc. 1715PRZ Mid. Chandeliers-Glass Down 365329

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Parisian Bronze Product Name: Three Light Chandelier Category: Chandeliers Shipped Via: UPS Chain: 72 Parts Diagram: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Parisian Bronze Product Name: Three Light Chandelier Category: Chandeliers Shipped Via: UPS Chain: 72 Parts Diagram: 1

Suppliers

Company
Product
Description
Supplier Links
1715PRZ Mid. Chandeliers-Glass Down - 365329 - Capital Lighting, Inc.
Columbus, OH, USA
1715PRZ Mid. Chandeliers-Glass Down
365329
1715PRZ Mid. Chandeliers-Glass Down 365329
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Parisian Bronze Product Name: Three Light Chandelier Category: Chandeliers Shipped Via: UPS Chain: 72 Parts Diagram: 1

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Parisian Bronze
Product Name: Three Light Chandelier
Category: Chandeliers
Shipped Via: UPS
Chain: 72
Parts Diagram: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365329
Product Name 1715PRZ Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details