PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 28.00
Bulb
Type: A-19
Qty: 8
Wattage: 100
Finish: Black
Weight: 80
Product Name: Eight Light Chandelier
UPC: 783927242912
Category: Chandeliers
Shipped Via: TRK
Safety Rating: cULP
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 365328 |
| Product Name | 2260BK Large Chandeliers-Glass Shade |
| Application | Residential |