Capital Lighting, Inc. 1737DBK Large Chandeliers-Glass Shade 365327

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 69.00 Bulb Type: A-19 Qty: 20 Wattage: 100 Finish: Distressed Black Product Name: 20 Light Chandelier UPC: 783927183918 Category: Chandeliers Shipped Via: TRK Safety Rating: cULP Chain: 72
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 69.00 Bulb Type: A-19 Qty: 20 Wattage: 100 Finish: Distressed Black Product Name: 20 Light Chandelier UPC: 783927183918 Category: Chandeliers Shipped Via: TRK Safety Rating: cULP Chain: 72

Suppliers

Company
Product
Description
Supplier Links
1737DBK Large Chandeliers-Glass Shade - 365327 - Capital Lighting, Inc.
Columbus, OH, USA
1737DBK Large Chandeliers-Glass Shade
365327
1737DBK Large Chandeliers-Glass Shade 365327
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 69.00 Bulb Type: A-19 Qty: 20 Wattage: 100 Finish: Distressed Black Product Name: 20 Light Chandelier UPC: 783927183918 Category: Chandeliers Shipped Via: TRK Safety Rating: cULP Chain: 72

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 69.00
Bulb
Type: A-19
Qty: 20
Wattage: 100
Finish: Distressed Black
Product Name: 20 Light Chandelier
UPC: 783927183918
Category: Chandeliers
Shipped Via: TRK
Safety Rating: cULP
Chain: 72

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365327
Product Name 1737DBK Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details