Capital Lighting, Inc. 1959BK Mid. Chandeliers-Glass Up 365326

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 18.00 Bulb Type: T4 Qty: 6 Wattage: 75 Finish: Black Weight: 36 Product Name: Six Light Chandelier UPC: 783927242431 Category: Chandeliers Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 18.00 Bulb Type: T4 Qty: 6 Wattage: 75 Finish: Black Weight: 36 Product Name: Six Light Chandelier UPC: 783927242431 Category: Chandeliers Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
1959BK Mid. Chandeliers-Glass Up - 365326 - Capital Lighting, Inc.
Columbus, OH, USA
1959BK Mid. Chandeliers-Glass Up
365326
1959BK Mid. Chandeliers-Glass Up 365326
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 18.00 Bulb Type: T4 Qty: 6 Wattage: 75 Finish: Black Weight: 36 Product Name: Six Light Chandelier UPC: 783927242431 Category: Chandeliers Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 18.00
Bulb
Type: T4
Qty: 6
Wattage: 75
Finish: Black
Weight: 36
Product Name: Six Light Chandelier
UPC: 783927242431
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365326
Product Name 1959BK Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details