Capital Lighting, Inc. 2260AP Large Chandeliers-Glass Shade 365325

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 28.00 Bulb Type: A-19 Qty: 8 Wattage: 100 Finish: Antique Pewter Weight: 80 Product Name: Eight Light Chandelier UPC: 783927246576 Category: Chandeliers Shipped Via: TRK Parts Diagram: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 28.00 Bulb Type: A-19 Qty: 8 Wattage: 100 Finish: Antique Pewter Weight: 80 Product Name: Eight Light Chandelier UPC: 783927246576 Category: Chandeliers Shipped Via: TRK Parts Diagram: 1

Suppliers

Company
Product
Description
Supplier Links
2260AP Large Chandeliers-Glass Shade - 365325 - Capital Lighting, Inc.
Columbus, OH, USA
2260AP Large Chandeliers-Glass Shade
365325
2260AP Large Chandeliers-Glass Shade 365325
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 28.00 Bulb Type: A-19 Qty: 8 Wattage: 100 Finish: Antique Pewter Weight: 80 Product Name: Eight Light Chandelier UPC: 783927246576 Category: Chandeliers Shipped Via: TRK Parts Diagram: 1

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 28.00
Bulb
Type: A-19
Qty: 8
Wattage: 100
Finish: Antique Pewter
Weight: 80
Product Name: Eight Light Chandelier
UPC: 783927246576
Category: Chandeliers
Shipped Via: TRK
Parts Diagram: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365325
Product Name 2260AP Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details