Capital Lighting, Inc. 1906FZ Mid. Chandeliers-Candle 365324

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Franciscan Bronze Product Name: Three Light Chandelier UPC: 783927180030 Category: Chandeliers Shipped Via: UPS Chain: 72 Parts Diagram: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Franciscan Bronze Product Name: Three Light Chandelier UPC: 783927180030 Category: Chandeliers Shipped Via: UPS Chain: 72 Parts Diagram: 1

Suppliers

Company
Product
Description
Supplier Links
1906FZ Mid. Chandeliers-Candle - 365324 - Capital Lighting, Inc.
Columbus, OH, USA
1906FZ Mid. Chandeliers-Candle
365324
1906FZ Mid. Chandeliers-Candle 365324
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Franciscan Bronze Product Name: Three Light Chandelier UPC: 783927180030 Category: Chandeliers Shipped Via: UPS Chain: 72 Parts Diagram: 1

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 26.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Franciscan Bronze
Product Name: Three Light Chandelier
UPC: 783927180030
Category: Chandeliers
Shipped Via: UPS
Chain: 72
Parts Diagram: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365324
Product Name 1906FZ Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details