Capital Lighting, Inc. 1960AP Mid. Chandeliers-Glass Up 365323

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 22.00 Bulb Type: T4 Qty: 8 Wattage: 75 Finish: Antique Pewter Weight: 46 Product Name: Eight Light Chandelier UPC: 783927246583 Category: Chandeliers Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 22.00 Bulb Type: T4 Qty: 8 Wattage: 75 Finish: Antique Pewter Weight: 46 Product Name: Eight Light Chandelier UPC: 783927246583 Category: Chandeliers Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
1960AP Mid. Chandeliers-Glass Up - 365323 - Capital Lighting, Inc.
Columbus, OH, USA
1960AP Mid. Chandeliers-Glass Up
365323
1960AP Mid. Chandeliers-Glass Up 365323
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 22.00 Bulb Type: T4 Qty: 8 Wattage: 75 Finish: Antique Pewter Weight: 46 Product Name: Eight Light Chandelier UPC: 783927246583 Category: Chandeliers Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 22.00
Bulb
Type: T4
Qty: 8
Wattage: 75
Finish: Antique Pewter
Weight: 46
Product Name: Eight Light Chandelier
UPC: 783927246583
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365323
Product Name 1960AP Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details