Capital Lighting, Inc. 1960OZ Mid. Chandeliers-Glass Up 365321

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 22.00 Bulb Type: T4 Qty: 8 Wattage: 75 Finish: Olde Bronze Weight: 46 Product Name: Eight Light Chandelier UPC: 783927242455 Category: Chandeliers Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 22.00 Bulb Type: T4 Qty: 8 Wattage: 75 Finish: Olde Bronze Weight: 46 Product Name: Eight Light Chandelier UPC: 783927242455 Category: Chandeliers Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
1960OZ Mid. Chandeliers-Glass Up - 365321 - Capital Lighting, Inc.
Columbus, OH, USA
1960OZ Mid. Chandeliers-Glass Up
365321
1960OZ Mid. Chandeliers-Glass Up 365321
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 22.00 Bulb Type: T4 Qty: 8 Wattage: 75 Finish: Olde Bronze Weight: 46 Product Name: Eight Light Chandelier UPC: 783927242455 Category: Chandeliers Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 22.00
Bulb
Type: T4
Qty: 8
Wattage: 75
Finish: Olde Bronze
Weight: 46
Product Name: Eight Light Chandelier
UPC: 783927242455
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365321
Product Name 1960OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details