Capital Lighting, Inc. 2003BKZ Large Chandeliers-Glass Shade 365320

Description
PRODUCT DETAILS / SPECS Width/Dia: 49.81 Height: 57.00 Bulb Type: A-19 Qty: 8 Wattage: 75 Finish: Berkshire Bronze Weight: 124 Product Name: Eight Light Chandelier UPC: 783927243001 Category: Chandeliers Shipped Via: TRK Chain: 72 Parts Diagram: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 49.81 Height: 57.00 Bulb Type: A-19 Qty: 8 Wattage: 75 Finish: Berkshire Bronze Weight: 124 Product Name: Eight Light Chandelier UPC: 783927243001 Category: Chandeliers Shipped Via: TRK Chain: 72 Parts Diagram: 1

Suppliers

Company
Product
Description
Supplier Links
2003BKZ Large Chandeliers-Glass Shade - 365320 - Capital Lighting, Inc.
Columbus, OH, USA
2003BKZ Large Chandeliers-Glass Shade
365320
2003BKZ Large Chandeliers-Glass Shade 365320
PRODUCT DETAILS / SPECS Width/Dia: 49.81 Height: 57.00 Bulb Type: A-19 Qty: 8 Wattage: 75 Finish: Berkshire Bronze Weight: 124 Product Name: Eight Light Chandelier UPC: 783927243001 Category: Chandeliers Shipped Via: TRK Chain: 72 Parts Diagram: 1

PRODUCT DETAILS / SPECS
Width/Dia: 49.81
Height: 57.00
Bulb
Type: A-19
Qty: 8
Wattage: 75
Finish: Berkshire Bronze
Weight: 124
Product Name: Eight Light Chandelier
UPC: 783927243001
Category: Chandeliers
Shipped Via: TRK
Chain: 72
Parts Diagram: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365320
Product Name 2003BKZ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details