Capital Lighting, Inc. 15782BKT Landscape Ltg.-Step Lights 365316

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.50 Length 3.50 Bulb Type: LED Qty: 1 Wattage: 1.9 Finish: Textured Black Weight: 1 Product Name: One Light Step Light UPC: 783927323512 Category: Landscape 12V Led Deck Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.50 Length 3.50 Bulb Type: LED Qty: 1 Wattage: 1.9 Finish: Textured Black Weight: 1 Product Name: One Light Step Light UPC: 783927323512 Category: Landscape 12V Led Deck Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15782BKT Landscape Ltg.-Step Lights - 365316 - Capital Lighting, Inc.
Columbus, OH, USA
15782BKT Landscape Ltg.-Step Lights
365316
15782BKT Landscape Ltg.-Step Lights 365316
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.50 Length 3.50 Bulb Type: LED Qty: 1 Wattage: 1.9 Finish: Textured Black Weight: 1 Product Name: One Light Step Light UPC: 783927323512 Category: Landscape 12V Led Deck Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 3.50
Length 3.50
Bulb
Type: LED
Qty: 1
Wattage: 1.9
Finish: Textured Black
Weight: 1
Product Name: One Light Step Light
UPC: 783927323512
Category: Landscape 12V Led Deck
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365316
Product Name 15782BKT Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details