Capital Lighting, Inc. 15782BBR Landscape Ltg.-Step Lights 365314

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.50 Length 3.50 Bulb Type: LED Qty: 1 Wattage: 1.9 Finish: Bronzed Brass Weight: 0.5 Product Name: One Light Step Light UPC: 783927323529 Category: Landscape 12V Led Deck Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.50 Length 3.50 Bulb Type: LED Qty: 1 Wattage: 1.9 Finish: Bronzed Brass Weight: 0.5 Product Name: One Light Step Light UPC: 783927323529 Category: Landscape 12V Led Deck Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15782BBR Landscape Ltg.-Step Lights - 365314 - Capital Lighting, Inc.
Columbus, OH, USA
15782BBR Landscape Ltg.-Step Lights
365314
15782BBR Landscape Ltg.-Step Lights 365314
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.50 Length 3.50 Bulb Type: LED Qty: 1 Wattage: 1.9 Finish: Bronzed Brass Weight: 0.5 Product Name: One Light Step Light UPC: 783927323529 Category: Landscape 12V Led Deck Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 3.50
Length 3.50
Bulb
Type: LED
Qty: 1
Wattage: 1.9
Finish: Bronzed Brass
Weight: 0.5
Product Name: One Light Step Light
UPC: 783927323529
Category: Landscape 12V Led Deck
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365314
Product Name 15782BBR Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details