Capital Lighting, Inc. 15804AZT Landscape Ltg.-Path & Spread 365311

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 26.00 Bulb Type: LED Qty: 6 Wattage: 7 Finish: Textured Architectural Bronze Weight: 4 Product Name: Six Light Landscape Fixture UPC: 783927288606 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 26.00 Bulb Type: LED Qty: 6 Wattage: 7 Finish: Textured Architectural Bronze Weight: 4 Product Name: Six Light Landscape Fixture UPC: 783927288606 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15804AZT Landscape Ltg.-Path & Spread - 365311 - Capital Lighting, Inc.
Columbus, OH, USA
15804AZT Landscape Ltg.-Path & Spread
365311
15804AZT Landscape Ltg.-Path & Spread 365311
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 26.00 Bulb Type: LED Qty: 6 Wattage: 7 Finish: Textured Architectural Bronze Weight: 4 Product Name: Six Light Landscape Fixture UPC: 783927288606 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 26.00
Bulb
Type: LED
Qty: 6
Wattage: 7
Finish: Textured Architectural Bronze
Weight: 4
Product Name: Six Light Landscape Fixture
UPC: 783927288606
Category: Landscape 12V Led Path/Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365311
Product Name 15804AZT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details