Capital Lighting, Inc. 15805BKT Landscape Ltg.-Path & Spread 365310

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 23.80 Length 23.80 Bulb Type: LED Finish: Textured Black Product Name: Landscape 12V Led Path/Spread UPC: 783927344814 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 23.80 Length 23.80 Bulb Type: LED Finish: Textured Black Product Name: Landscape 12V Led Path/Spread UPC: 783927344814 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15805BKT Landscape Ltg.-Path & Spread - 365310 - Capital Lighting, Inc.
Columbus, OH, USA
15805BKT Landscape Ltg.-Path & Spread
365310
15805BKT Landscape Ltg.-Path & Spread 365310
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 23.80 Length 23.80 Bulb Type: LED Finish: Textured Black Product Name: Landscape 12V Led Path/Spread UPC: 783927344814 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 23.80
Length 23.80
Bulb
Type: LED
Finish: Textured Black
Product Name: Landscape 12V Led Path/Spread
UPC: 783927344814
Category: Landscape 12V Led Path/Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365310
Product Name 15805BKT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details