Capital Lighting, Inc. 15810AZT Landscape Ltg.-Path & Spread 365309

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.20 Height: 22.40 Bulb Type: LED Qty: 3 Wattage: 4 Finish: Textured Architectural Bronze Product Name: Three Light Landscape Fixture UPC: 783927325585 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.20 Height: 22.40 Bulb Type: LED Qty: 3 Wattage: 4 Finish: Textured Architectural Bronze Product Name: Three Light Landscape Fixture UPC: 783927325585 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15810AZT Landscape Ltg.-Path & Spread - 365309 - Capital Lighting, Inc.
Columbus, OH, USA
15810AZT Landscape Ltg.-Path & Spread
365309
15810AZT Landscape Ltg.-Path & Spread 365309
PRODUCT DETAILS / SPECS Width/Dia: 8.20 Height: 22.40 Bulb Type: LED Qty: 3 Wattage: 4 Finish: Textured Architectural Bronze Product Name: Three Light Landscape Fixture UPC: 783927325585 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.20
Height: 22.40
Bulb
Type: LED
Qty: 3
Wattage: 4
Finish: Textured Architectural Bronze
Product Name: Three Light Landscape Fixture
UPC: 783927325585
Category: Landscape 12V Led Path/Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365309
Product Name 15810AZT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856585 - RS Components, Ltd.
Specs
Lamp Type LED
View Details